TE Connectivity Power Cable Terminations ED0849-000

Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 250 - 350 Length (Installed) : 292.1 MM  [11.5 INCH ] Power Cable Termination Conductor Diameter : 14.6 - 17.29 MM  [.575 - .681 INCH ] Power Cable Termination Insulation Diameter : 20.32 - 27.17 MM  [.8 - 1.069 INCH ] Sheath Outside Diameter : 38.1 MM  [1.5 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 8 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor Product Availability Power Cable Termination Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Product Family : HVT
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 250 - 350 Length (Installed) : 292.1 MM  [11.5 INCH ] Power Cable Termination Conductor Diameter : 14.6 - 17.29 MM  [.575 - .681 INCH ] Power Cable Termination Insulation Diameter : 20.32 - 27.17 MM  [.8 - 1.069 INCH ] Sheath Outside Diameter : 38.1 MM  [1.5 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 8 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor Product Availability Power Cable Termination Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Product Family : HVT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - ED0849-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
ED0849-000
Power Cable Terminations ED0849-000
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 250 - 350 Length (Installed) : 292.1 MM  [11.5 INCH ] Power Cable Termination Conductor Diameter : 14.6 - 17.29 MM  [.575 - .681 INCH ] Power Cable Termination Insulation Diameter : 20.32 - 27.17 MM  [.8 - 1.069 INCH ] Sheath Outside Diameter : 38.1 MM  [1.5 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 8 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor Product Availability Power Cable Termination Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Product Family : HVT

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (AWGKC) : 250 - 350
  • Length (Installed) : 292.1 MM  [11.5 INCH ]
  • Power Cable Termination Conductor Diameter : 14.6 - 17.29 MM  [.575 - .681 INCH ]
  • Power Cable Termination Insulation Diameter : 20.32 - 27.17 MM  [.8 - 1.069 INCH ]
  • Sheath Outside Diameter : 38.1 MM  [1.5 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 8

Industry Standards


  • Design Specification : IEEE 48

Operation/Application


  • Application Type : Indoor

Product Availability


  • Power Cable Termination Product Availability : AMERICAS

Product Type Features


  • Cable Shield Style : Tape
  • Insulation : Plastic
  • Mechanical Connectors Included : Yes
  • Power Cable Termination Technology : Heat Shrink
  • Product Family : HVT
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number ED0849-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 312607-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 186617-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 301439-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 057101-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details