TE Connectivity SolderSleeve Shield Terminators CV6398-000

Description
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Contact Features SolderSleeve Shield Terminator Contact Type : Pin Dimensions Expanded Inside Diameter (Min) : 5.58 MM  [.219 INCH ] Recovered Inside Diameter (Max) : 1.39 MM  [.054 INCH ] Wire Size (MMSQ) : .25 - .28 Wire Size (AWG) : 24 Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Contact Features SolderSleeve Shield Terminator Contact Type : Pin Dimensions Expanded Inside Diameter (Min) : 5.58 MM  [.219 INCH ] Recovered Inside Diameter (Max) : 1.39 MM  [.054 INCH ] Wire Size (MMSQ) : .25 - .28 Wire Size (AWG) : 24 Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - CV6398-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
CV6398-000
SolderSleeve Shield Terminators CV6398-000
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Contact Features SolderSleeve Shield Terminator Contact Type : Pin Dimensions Expanded Inside Diameter (Min) : 5.58 MM  [.219 INCH ] Recovered Inside Diameter (Max) : 1.39 MM  [.054 INCH ] Wire Size (MMSQ) : .25 - .28 Wire Size (AWG) : 24 Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125

Body Features


  • Lead Color : White
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes

Contact Features


  • SolderSleeve Shield Terminator Contact Type : Pin

Dimensions


  • Expanded Inside Diameter (Min) : 5.58 MM  [.219 INCH ]
  • Recovered Inside Diameter (Max) : 1.39 MM  [.054 INCH ]
  • Wire Size (MMSQ) : .25 - .28
  • Wire Size (AWG) : 24

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator
  • Splice Type : SolderSleeve

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CV6398-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 299063-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 312605-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 1-2819073-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 2475121-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details