TE Connectivity Power Cable Terminations CY1838-000

Description
Configuration Features Number of Cores : 4 Dimensions Cross-Section Range (MMSQ) : 2 - 5 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 1 Industry Standards Design Specification : EN 50393 Operation/Applicatio n Application Type : Indoor/Outdoor Other Installation Instruction : English Product Availability Power Cable Termination Product Availability : EMEA Product Type Features Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Product Family : EPKT Shelf Life : Unlimited
Request a Quote
Description
Configuration Features Number of Cores : 4 Dimensions Cross-Section Range (MMSQ) : 2 - 5 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 1 Industry Standards Design Specification : EN 50393 Operation/Applicatio n Application Type : Indoor/Outdoor Other Installation Instruction : English Product Availability Power Cable Termination Product Availability : EMEA Product Type Features Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Product Family : EPKT Shelf Life : Unlimited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CY1838-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CY1838-000
Power Cable Terminations CY1838-000
Configuration Features Number of Cores : 4 Dimensions Cross-Section Range (MMSQ) : 2 - 5 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 1 Industry Standards Design Specification : EN 50393 Operation/Applicatio n Application Type : Indoor/Outdoor Other Installation Instruction : English Product Availability Power Cable Termination Product Availability : EMEA Product Type Features Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Product Family : EPKT Shelf Life : Unlimited

Configuration Features


  • Number of Cores : 4

Dimensions


  • Cross-Section Range (MMSQ) : 2 - 5

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 1

Industry Standards


  • Design Specification : EN 50393

Operation/Application


  • Application Type : Indoor/Outdoor

Other


  • Installation Instruction : English

Product Availability


  • Power Cable Termination Product Availability : EMEA

Product Type Features


  • Insulation : Plastic
  • Mechanical Connectors Included : No
  • Power Cable Termination Technology : Heat Shrink
  • Product Family : EPKT
  • Shelf Life : Unlimited
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CY1838-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 284303-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 042313-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 1339620001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 141749-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details