TE Connectivity Power Cable Terminations EJ0438-000

Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Creepage Distance : 3829 MM  [150.748 INCH ] Cross-Section Range (MMSQ) : 95 - 2500 Length (Installed) : 1939 MM  [76.338 INCH ] Power Cable Termination Insulation Diameter : 34 - 108 MM  [1.338 - 4.252 INCH ] Power Cable Termination Tail Length : 500 MM  [19.685 INCH ] Sheath Outside Diameter : 0 - 110 MM  [0 - 4.33 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 170 Industry Standards Pollution Level (IEC 60815) : II, I, IV, III Other Installation Instruction : English, Russian, German, Polish Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : XLPE Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Cold Applied Product Family : 748 Shelf Life : 2 Years
Request a Quote
Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Creepage Distance : 3829 MM  [150.748 INCH ] Cross-Section Range (MMSQ) : 95 - 2500 Length (Installed) : 1939 MM  [76.338 INCH ] Power Cable Termination Insulation Diameter : 34 - 108 MM  [1.338 - 4.252 INCH ] Power Cable Termination Tail Length : 500 MM  [19.685 INCH ] Sheath Outside Diameter : 0 - 110 MM  [0 - 4.33 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 170 Industry Standards Pollution Level (IEC 60815) : II, I, IV, III Other Installation Instruction : English, Russian, German, Polish Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : XLPE Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Cold Applied Product Family : 748 Shelf Life : 2 Years
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EJ0438-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EJ0438-000
Power Cable Terminations EJ0438-000
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes Dimensions Creepage Distance : 3829 MM  [150.748 INCH ] Cross-Section Range (MMSQ) : 95 - 2500 Length (Installed) : 1939 MM  [76.338 INCH ] Power Cable Termination Insulation Diameter : 34 - 108 MM  [1.338 - 4.252 INCH ] Power Cable Termination Tail Length : 500 MM  [19.685 INCH ] Sheath Outside Diameter : 0 - 110 MM  [0 - 4.33 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 170 Industry Standards Pollution Level (IEC 60815) : II, I, IV, III Other Installation Instruction : English, Russian, German, Polish Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : XLPE Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Cold Applied Product Family : 748 Shelf Life : 2 Years

Configuration Features


  • Number of Cores : 1

Contact Features


  • Mechanical Lug Included (M12, Conductor) : No
  • Mechanical Lug Included (M16, Conductor) : Yes

Dimensions


  • Creepage Distance : 3829 MM  [150.748 INCH ]
  • Cross-Section Range (MMSQ) : 95 - 2500
  • Length (Installed) : 1939 MM  [76.338 INCH ]
  • Power Cable Termination Insulation Diameter : 34 - 108 MM  [1.338 - 4.252 INCH ]
  • Power Cable Termination Tail Length : 500 MM  [19.685 INCH ]
  • Sheath Outside Diameter : 0 - 110 MM  [0 - 4.33 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 170

Industry Standards


  • Pollution Level (IEC 60815) : II, I, IV, III

Other


  • Installation Instruction : English, Russian, German, Polish

Product Availability


  • Minimum Order Quantity : 1
  • Power Cable Termination Product Availability : Worldwide

Product Type Features


  • Cable Shield Style : Adaptable
  • Compression Lug Included (Conductor) : No
  • Compression Lug Included (Shield) : No
  • Insulation : XLPE
  • Mechanical Connectors Included : Yes
  • Mechanical Lug Included (Shield) : No
  • Power Cable Termination Technology : Cold Applied
  • Product Family : 748
  • Shelf Life : 2 Years
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EJ0438-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 157323N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 152435-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2819073-8 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 131802-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details