TE Connectivity Power Cable Terminations CZ9245-011

Description
Dimensions Compatible Insulation Diameter Range : 34 - 108 MM  [2.52 - 2.91 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Asia, Americas Product Type Features Cable Shield Style : CAS, Lead, AL-Wire, Copper Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet
Description
Dimensions Compatible Insulation Diameter Range : 34 - 108 MM  [2.52 - 2.91 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Asia, Americas Product Type Features Cable Shield Style : CAS, Lead, AL-Wire, Copper Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CZ9245-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CZ9245-011
Power Cable Terminations CZ9245-011
Dimensions Compatible Insulation Diameter Range : 34 - 108 MM  [2.52 - 2.91 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Asia, Americas Product Type Features Cable Shield Style : CAS, Lead, AL-Wire, Copper Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included

Dimensions


  • Compatible Insulation Diameter Range : 34 - 108 MM  [2.52 - 2.91 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 145

Product Availability


  • Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Asia, Americas

Product Type Features


  • Cable Shield Style : CAS, Lead, AL-Wire, Copper Wire
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Connectors Included
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CZ9245-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 164933-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 332493-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 153209-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 216787-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details