Body Features Insulation Material : Plastic (XLPE)
Configuration Features Number of Cores : 4
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 4 - 25 Compatible Insulation Diameter Range : 4.2 - 8.9 MM [.165 - .35 INCH ] Sheath Outside Diameter : 16 - 32 MM [.629 - 1.259 INCH ] Shed Inside Diameter : 15.97 - 31.95 MM [.629 - 1.257 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Power Component Application Type : Outdoor
Other Installation Instruction : English
Product Availability Product Availability : Europe, Middle East & Africa, China, Americas, Asia, Australia, New Zealand & Pacific Islands
Product Type Features Cable Shield Style : None Installation Technology : Heat Shrink Shelf Life : Unlimited
Body Features
- Insulation Material : Plastic (XLPE)
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 4 - 25
- Compatible Insulation Diameter Range : 4.2 - 8.9 MM [.165 - .35 INCH ]
- Sheath Outside Diameter : 16 - 32 MM [.629 - 1.259 INCH ]
- Shed Inside Diameter : 15.97 - 31.95 MM [.629 - 1.257 INCH ]
Electrical Characteristics
Operation/Application
- Power Component Application Type : Outdoor
Other
- Installation Instruction : English
Product Availability
- Product Availability : Europe, Middle East & Africa, China, Americas, Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Cable Shield Style : None
- Installation Technology : Heat Shrink
- Shelf Life : Unlimited