Body Features Insulation Material : Plastic (XLPE)
Configuration Features Number of Cores : 4
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 16 - 50 Compatible Insulation Diameter Range : 7.5 - 11.4 MM [.295 - .448 INCH ] Sheath Outside Diameter : 24 - 34 MM [.944 - 1.338 INCH ] Shed Inside Diameter : 23.97 - 33.98 MM [.944 - 1.337 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Power Component Application Type : Outdoor
Other Installation Instruction : English
Product Availability Product Availability : China, Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features Cable Shield Style : None Installation Technology : Heat Shrink Shelf Life : Unlimited
Body Features
- Insulation Material : Plastic (XLPE)
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 16 - 50
- Compatible Insulation Diameter Range : 7.5 - 11.4 MM [.295 - .448 INCH ]
- Sheath Outside Diameter : 24 - 34 MM [.944 - 1.338 INCH ]
- Shed Inside Diameter : 23.97 - 33.98 MM [.944 - 1.337 INCH ]
Electrical Characteristics
Operation/Application
- Power Component Application Type : Outdoor
Other
- Installation Instruction : English
Product Availability
- Product Availability : China, Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features
- Cable Shield Style : None
- Installation Technology : Heat Shrink
- Shelf Life : Unlimited