TE Connectivity SolderSleeve Shield Terminators D03269-000

Description
Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 35C0211-22-5 Dimensions Compatible Jacket Diameter Range : 7.3 MM  [.287 INCH ] Dielectric Outside Diameter (Max) : 2.5 MM  [.08 INCH ] Expanded Inside Diameter (Min) : 7.29 MM  [.287 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 32.5 MM  [1.28 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Shield Outside Diameter (Min) : 3.4 MM  [.134 INCH ] Wire Size (MMSQ) : .34 - .4 Wire Size (AWG) : 22 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : RT-1404 Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : None Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote
Description
Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 35C0211-22-5 Dimensions Compatible Jacket Diameter Range : 7.3 MM  [.287 INCH ] Dielectric Outside Diameter (Max) : 2.5 MM  [.08 INCH ] Expanded Inside Diameter (Min) : 7.29 MM  [.287 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 32.5 MM  [1.28 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Shield Outside Diameter (Min) : 3.4 MM  [.134 INCH ] Wire Size (MMSQ) : .34 - .4 Wire Size (AWG) : 22 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : RT-1404 Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : None Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - D03269-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
D03269-000
SolderSleeve Shield Terminators D03269-000
Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 35C0211-22-5 Dimensions Compatible Jacket Diameter Range : 7.3 MM  [.287 INCH ] Dielectric Outside Diameter (Max) : 2.5 MM  [.08 INCH ] Expanded Inside Diameter (Min) : 7.29 MM  [.287 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 32.5 MM  [1.28 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Shield Outside Diameter (Min) : 3.4 MM  [.134 INCH ] Wire Size (MMSQ) : .34 - .4 Wire Size (AWG) : 22 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : RT-1404 Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : None Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 85

Body Features


  • Lead Color : Green
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : 35C0211-22-5

Dimensions


  • Compatible Jacket Diameter Range : 7.3 MM  [.287 INCH ]
  • Dielectric Outside Diameter (Max) : 2.5 MM  [.08 INCH ]
  • Expanded Inside Diameter (Min) : 7.29 MM  [.287 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 22
  • Pre-Installed Lead Wire Size (CMA) : 754
  • Pre-Installed Lead Wire Size (MMSQ) : .38
  • Product Length : 32.5 MM  [1.28 INCH ]
  • Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ]
  • Shield Outside Diameter (Min) : 3.4 MM  [.134 INCH ]
  • Wire Size (MMSQ) : .34 - .4
  • Wire Size (AWG) : 22

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : RT-1404

Product Type Features


  • Interconnect Device Splice Type : Shield Terminator
  • Temperature Indicator : None

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number D03269-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 115926-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 276741-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 226803-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 327534-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details