TE Connectivity Power Cable Terminations E35450-073

Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : Estonian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M12, Conductor) Termination Length (MM) : 1200
Request a Quote
Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : Estonian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M12, Conductor) Termination Length (MM) : 1200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - E35450-073 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
E35450-073
Power Cable Terminations E35450-073
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : Estonian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M12, Conductor) Termination Length (MM) : 1200

Body Features


  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 3

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 25 - 50

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : Estonian

Product Availability


  • Product Availability : Community of Independent States

Product Type Features


  • Cable Shield Style : Copper Wire
  • Installation Technology : Heat Shrink
  • Power Component Options : Mechanical Lug Included (M12, Conductor)
  • Termination Length (MM) : 1200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number E35450-073
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 2929580003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 075457-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 094103-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 265725-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details