TE Connectivity Power Cable Terminations ED5497-000

Description
Body Features Insulation Material : Polymeric Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 - 350 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Copper Tape Installation Technology : Heat Shrink
Request a Quote Datasheet
Description
Body Features Insulation Material : Polymeric Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 - 350 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Copper Tape Installation Technology : Heat Shrink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - ED5497-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
ED5497-000
Power Cable Terminations ED5497-000
Body Features Insulation Material : Polymeric Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 - 350 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Copper Tape Installation Technology : Heat Shrink

Body Features


  • Insulation Material : Polymeric
  • Number of Sheds : 1

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Range (AWGKC) : 2/0 - 350

Electrical Characteristics


  • Voltage Class (KV) : 15

Housing Features


  • Armoring Material : No

Industry Standards


  • Compatible With Approved Standards Products : IEEE 48

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : English

Packaging Features


  • Packaging Quantity : 3

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Copper Tape
  • Installation Technology : Heat Shrink
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number ED5497-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 020281-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 141749-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 014381-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 292958-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details