Dimensions Power Cable Termination Insulation Diameter : 95 - 108 MM [3.74 - 4.25 INCH ]
Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145
Product Availability Power Cable Termination Product Availability : China, ASIA, ANZPAC, EMEA, AMERICAS
Product Type Features Cable Shield Style : Wire Power Cable Termination Technology : Cold Shrink, Cold Applied
Dimensions
- Power Cable Termination Insulation Diameter : 95 - 108 MM [3.74 - 4.25 INCH ]
Electrical Characteristics
- Power Cable Termination Voltage Class (KV) : ≤ 145
Product Availability
- Power Cable Termination Product Availability : China, ASIA, ANZPAC, EMEA, AMERICAS
Product Type Features
- Cable Shield Style : Wire
- Power Cable Termination Technology : Cold Shrink, Cold Applied