TE Connectivity Power Cable Terminations EJ0790-000

Description
Configuration Features Number of Cores : 1 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : English Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : AMERICAS Product Type Features Compression Lug Included (Conductor) : Yes Compression Lug Included (Shield) : No Insulation : XLPE/EPR Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Cold Applied, Cold Shrink Product Family : CST Shelf Life : 3 Years Usage Conditions Operating Temperature Range (DEGC) : -40 - 40
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : English Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : AMERICAS Product Type Features Compression Lug Included (Conductor) : Yes Compression Lug Included (Shield) : No Insulation : XLPE/EPR Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Cold Applied, Cold Shrink Product Family : CST Shelf Life : 3 Years Usage Conditions Operating Temperature Range (DEGC) : -40 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EJ0790-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EJ0790-000
Power Cable Terminations EJ0790-000
Configuration Features Number of Cores : 1 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : English Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : AMERICAS Product Type Features Compression Lug Included (Conductor) : Yes Compression Lug Included (Shield) : No Insulation : XLPE/EPR Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Cold Applied, Cold Shrink Product Family : CST Shelf Life : 3 Years Usage Conditions Operating Temperature Range (DEGC) : -40 - 40

Configuration Features


  • Number of Cores : 1

Industry Standards


  • Design Specification : IEEE 48

Operation/Application


  • Application Type : Outdoor

Other


  • Installation Instruction : English

Packaging Features


  • Minimum Packaging Unit : 1

Product Availability


  • Minimum Order Quantity : 1
  • Power Cable Termination Product Availability : AMERICAS

Product Type Features


  • Compression Lug Included (Conductor) : Yes
  • Compression Lug Included (Shield) : No
  • Insulation : XLPE/EPR
  • Mechanical Lug Included (Shield) : No
  • Power Cable Termination Technology : Cold Applied, Cold Shrink
  • Product Family : CST
  • Shelf Life : 3 Years

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 40
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EJ0790-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 068902-018 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 067563-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 090774-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 151550-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details