TE Connectivity Power Cable Terminations EJ1777-000

Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 300 - 2500 Compatible Insulation Diameter Range : 77 - 119 MM  [3.031 - 4.685 INCH ] Sheath Outside Diameter : 0 - 150 MM  [0 - 5.905 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 245 Industry Standards Compatible With Approved Standards Products : IEC 62067 Operation/Applicatio n Power Component Application Type : Indoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included Shelf Life : 2 Years
Request a Quote Datasheet
Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 300 - 2500 Compatible Insulation Diameter Range : 77 - 119 MM  [3.031 - 4.685 INCH ] Sheath Outside Diameter : 0 - 150 MM  [0 - 5.905 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 245 Industry Standards Compatible With Approved Standards Products : IEC 62067 Operation/Applicatio n Power Component Application Type : Indoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included Shelf Life : 2 Years
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EJ1777-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EJ1777-000
Power Cable Terminations EJ1777-000
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 300 - 2500 Compatible Insulation Diameter Range : 77 - 119 MM  [3.031 - 4.685 INCH ] Sheath Outside Diameter : 0 - 150 MM  [0 - 5.905 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 245 Industry Standards Compatible With Approved Standards Products : IEC 62067 Operation/Applicatio n Power Component Application Type : Indoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included Shelf Life : 2 Years

Body Features


  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 300 - 2500
  • Compatible Insulation Diameter Range : 77 - 119 MM  [3.031 - 4.685 INCH ]
  • Sheath Outside Diameter : 0 - 150 MM  [0 - 5.905 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 245

Industry Standards


  • Compatible With Approved Standards Products : IEC 62067

Operation/Application


  • Power Component Application Type : Indoor

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Cable Shield Style : Adaptable
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Connectors Included
  • Shelf Life : 2 Years
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EJ1777-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 139321-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 271935-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 141025-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 042313-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details