TE Connectivity SolderSleeve Shield Terminators D61414-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.03 MM  [.08 INCH ] Recovered Inside Diameter (Max) : .89 MM  [.035 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.03 MM  [.08 INCH ] Recovered Inside Diameter (Max) : .89 MM  [.035 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - D61414-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
D61414-000
SolderSleeve Shield Terminators D61414-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.03 MM  [.08 INCH ] Recovered Inside Diameter (Max) : .89 MM  [.035 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 2.03 MM  [.08 INCH ]
  • Recovered Inside Diameter (Max) : .89 MM  [.035 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number D61414-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 294343-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 187515-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 2197666-3 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 126679-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details