TE Connectivity Power Cable Terminations D05683-000

Description
Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 5.89 - 9.47 MM  [.232 - .373 INCH ] Compatible Conductor Range (AWGKC) : 4 - 1/0 Compatible Insulation Diameter Range : 15.24 - 24.13 MM  [.6 - .95 INCH ] Length (Installed) : 292.1 MM  [11.5 INCH ] Sheath Outside Diameter : 30.48 MM  [1.2 INCH ] Shed Inside Diameter : 94.99 MM  [3.74 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Outdoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 5.89 - 9.47 MM  [.232 - .373 INCH ] Compatible Conductor Range (AWGKC) : 4 - 1/0 Compatible Insulation Diameter Range : 15.24 - 24.13 MM  [.6 - .95 INCH ] Length (Installed) : 292.1 MM  [11.5 INCH ] Sheath Outside Diameter : 30.48 MM  [1.2 INCH ] Shed Inside Diameter : 94.99 MM  [3.74 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Outdoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - D05683-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
D05683-000
Power Cable Terminations D05683-000
Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 5.89 - 9.47 MM  [.232 - .373 INCH ] Compatible Conductor Range (AWGKC) : 4 - 1/0 Compatible Insulation Diameter Range : 15.24 - 24.13 MM  [.6 - .95 INCH ] Length (Installed) : 292.1 MM  [11.5 INCH ] Sheath Outside Diameter : 30.48 MM  [1.2 INCH ] Shed Inside Diameter : 94.99 MM  [3.74 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Outdoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink

Body Features


  • Insulation Material : Plastic
  • Number of Sheds : 1

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Diameter Range : 5.89 - 9.47 MM  [.232 - .373 INCH ]
  • Compatible Conductor Range (AWGKC) : 4 - 1/0
  • Compatible Insulation Diameter Range : 15.24 - 24.13 MM  [.6 - .95 INCH ]
  • Length (Installed) : 292.1 MM  [11.5 INCH ]
  • Sheath Outside Diameter : 30.48 MM  [1.2 INCH ]
  • Shed Inside Diameter : 94.99 MM  [3.74 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 15

Industry Standards


  • Compatible With Approved Standards Products : IEEE 48

Operation/Application


  • Power Component Application Type : Outdoor

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Heat Shrink
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number D05683-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 115578-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Terminators - 221629-1 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
3 suppliers
SolderSleeve Shield Terminators - 265725N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 221339-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details