TE Connectivity Power Cable Terminations CX7035-011

Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 11. - 15 Length (Installed) (MM) : 656 Sheath Outside Diameter (MM) : 35 - 44 Electrical Characteristics Voltage Class (KV) : 19/33(36) Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Copper Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Lug Included (M12, Conductor) Shelf Life : Unlimited Termination Length (MM) : 765 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 11. - 15 Length (Installed) (MM) : 656 Sheath Outside Diameter (MM) : 35 - 44 Electrical Characteristics Voltage Class (KV) : 19/33(36) Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Copper Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Lug Included (M12, Conductor) Shelf Life : Unlimited Termination Length (MM) : 765 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CX7035-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CX7035-011
Power Cable Terminations CX7035-011
Body Features Insulation Material : XLPE/EPR Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 11. - 15 Length (Installed) (MM) : 656 Sheath Outside Diameter (MM) : 35 - 44 Electrical Characteristics Voltage Class (KV) : 19/33(36) Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Copper Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Lug Included (M12, Conductor) Shelf Life : Unlimited Termination Length (MM) : 765 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Body Features


  • Insulation Material : XLPE/EPR
  • Number of Sheds : 8

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Diameter Range (MM) : 11. - 15
  • Length (Installed) (MM) : 656
  • Sheath Outside Diameter (MM) : 35 - 44

Electrical Characteristics


  • Voltage Class (KV) : 19/33(36)

Industry Standards


  • Compatible With Approved Standards Products : CENELEC HD 629.1

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : English

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : Copper Wire
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Lug Included (M12, Conductor)
  • Shelf Life : Unlimited
  • Termination Length (MM) : 765

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CX7035-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 068902-018 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 003927-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 114825-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 232065-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details