TE Connectivity Power Cable Terminations EF1629-011

Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 1000 Compatible Insulation Diameter Range : 27.8 - 33.5 MM  [1.094 - 1.318 INCH ] Sheath Outside Diameter : 58 MM  [2.283 INCH ] Shed Inside Diameter : 80 - 105 MM  [3.149 - 4.134 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M16, Conductor), Mechanical Lug Included (Shield) Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 1000 Compatible Insulation Diameter Range : 27.8 - 33.5 MM  [1.094 - 1.318 INCH ] Sheath Outside Diameter : 58 MM  [2.283 INCH ] Shed Inside Diameter : 80 - 105 MM  [3.149 - 4.134 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M16, Conductor), Mechanical Lug Included (Shield) Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EF1629-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EF1629-011
Power Cable Terminations EF1629-011
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 1000 Compatible Insulation Diameter Range : 27.8 - 33.5 MM  [1.094 - 1.318 INCH ] Sheath Outside Diameter : 58 MM  [2.283 INCH ] Shed Inside Diameter : 80 - 105 MM  [3.149 - 4.134 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M16, Conductor), Mechanical Lug Included (Shield) Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Body Features


  • Insulation Material : XLPE/EPR
  • Number of Sheds : 4

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 50 - 1000
  • Compatible Insulation Diameter Range : 27.8 - 33.5 MM  [1.094 - 1.318 INCH ]
  • Sheath Outside Diameter : 58 MM  [2.283 INCH ]
  • Shed Inside Diameter : 80 - 105 MM  [3.149 - 4.134 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : CENELEC HD 629.1, IEC 60502-4

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M16, Conductor), Mechanical Lug Included (Shield)
  • Shelf Life : 3 Years

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EF1629-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 020276-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2259749-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 013881-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 263571-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details