Dimensions Power Cable Termination Insulation Diameter : 72 - 83 MM [2.83 - 3.27 INCH ]
Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145
Product Availability Power Cable Termination Product Availability : China, ANZPAC, ASIA, EMEA, AMERICAS
Product Type Features Cable Shield Style : Wire Power Cable Termination Technology : Cold Applied, Cold Shrink
Dimensions
- Power Cable Termination Insulation Diameter : 72 - 83 MM [2.83 - 3.27 INCH ]
Electrical Characteristics
- Power Cable Termination Voltage Class (KV) : ≤ 145
Product Availability
- Power Cable Termination Product Availability : China, ANZPAC, ASIA, EMEA, AMERICAS
Product Type Features
- Cable Shield Style : Wire
- Power Cable Termination Technology : Cold Applied, Cold Shrink