TE Connectivity Power Cable Terminations E83788-097

Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 20.8/36(42) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio n Application Type : Indoor Product Type Features Insulation : Plastic Mechanical Lug Included (Shield) : Yes Power Cable Termination Technology : Heat Shrink Product Family : Raychem Shelf Life : No Limitation Usage Conditions Operating Temperature Range (DEGC) : 0 - 95
Request a Quote
Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 20.8/36(42) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio n Application Type : Indoor Product Type Features Insulation : Plastic Mechanical Lug Included (Shield) : Yes Power Cable Termination Technology : Heat Shrink Product Family : Raychem Shelf Life : No Limitation Usage Conditions Operating Temperature Range (DEGC) : 0 - 95
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - E83788-097 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
E83788-097
Power Cable Terminations E83788-097
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 185 - 400 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 20.8/36(42) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio n Application Type : Indoor Product Type Features Insulation : Plastic Mechanical Lug Included (Shield) : Yes Power Cable Termination Technology : Heat Shrink Product Family : Raychem Shelf Life : No Limitation Usage Conditions Operating Temperature Range (DEGC) : 0 - 95

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (MMSQ) : 185 - 400

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : 20.8/36(42)

Industry Standards


  • Design Specification : HD CENELEC 629.1

Operation/Application


  • Application Type : Indoor

Product Type Features


  • Insulation : Plastic
  • Mechanical Lug Included (Shield) : Yes
  • Power Cable Termination Technology : Heat Shrink
  • Product Family : Raychem
  • Shelf Life : No Limitation

Usage Conditions


  • Operating Temperature Range (DEGC) : 0 - 95
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number E83788-097
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 109765-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 170347-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 2475125-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 089864-064 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details