13426 -- KNOT WIRE BEVEL BRUSH 4", .020" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
Knot Wire Bevel Brush 4", .020" Steel Fill, 5/8"-11 UNC Nut
13426
Description
Saucer-shaped radial wheels which provide a heavy-duty brushing action with some flexibility
Ideal for cleaning filet welds and into corners
Description
Saucer-shaped radial wheels which provide a heavy-duty brushing action with some flexibility
Ideal for cleaning filet welds and into corners
Datasheet
Suppliers
Knot Wire Bevel Brush 4", .020" Steel Fill, 5/8"-11 UNC Nut
13426
Saucer-shaped radial wheels which provide a heavy-duty brushing action with some flexibility
Ideal for cleaning filet welds and into corners
- Saucer-shaped radial wheels which provide a heavy-duty brushing action with some flexibility
- Ideal for cleaning filet welds and into corners
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13426 |
|
Product Name
|
Knot Wire Bevel Brush 4", .020" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
4.05 inch (103 mm)
|
|
Width
|
4.1 inch (104 mm)
|
|
Trim Length
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD
0.7480 inch (19 mm)
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Applications
Cleaning and Surface Conditioning
Product / Material Worked
Metalworking
View Details
Specific Product Type / Shape
End Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details