Weiler Abrasives 6" Double Row Knot Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut 12536

Description
Provides Very Aggressive Brushing While Still Maintaining Some Flexibility Ideal for Severe Cleaning Applications
Datasheet
Description
Provides Very Aggressive Brushing While Still Maintaining Some Flexibility Ideal for Severe Cleaning Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Double Row Knot Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut
12536
6" Double Row Knot Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut 12536
Provides Very Aggressive Brushing While Still Maintaining Some Flexibility Ideal for Severe Cleaning Applications
  • Provides Very Aggressive Brushing While Still Maintaining Some Flexibility
  • Ideal for Severe Cleaning Applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 12536
Product Name 6" Double Row Knot Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 5.5 inch (140 mm)
Width 5.5 inch (140 mm)
Trim Length 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Anti Static Brushes - 2141126 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
Silicon Carbide Rectangular Filament, V Tuft -- Disc Brush - 0642400 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Rotary Speed 2500 rpm
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743218-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 12500 rpm
Applications Dry
View Details