Weiler Abrasives 3" Standard Twist Knot Wire Wheel, .014" Stainless Steel Fill, 1/2"-3/8" Arbor Hole, Vending Ready 08264V

Description
Provide heavy-duty brushing action on somewhat irregular surfaces. Ideal for demanding cleaning applications on somewhat irregular surfaces Color-coded black for easy identification, even during operation
Datasheet
Description
Provide heavy-duty brushing action on somewhat irregular surfaces. Ideal for demanding cleaning applications on somewhat irregular surfaces Color-coded black for easy identification, even during operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Standard Twist Knot Wire Wheel, .014" Stainless Steel Fill, 1/2"-3/8" Arbor Hole, Vending Ready
08264V
3" Standard Twist Knot Wire Wheel, .014" Stainless Steel Fill, 1/2"-3/8" Arbor Hole, Vending Ready 08264V
Provide heavy-duty brushing action on somewhat irregular surfaces. Ideal for demanding cleaning applications on somewhat irregular surfaces Color-coded black for easy identification, even during operation
  • Provide heavy-duty brushing action on somewhat irregular surfaces.
  • Ideal for demanding cleaning applications on somewhat irregular surfaces
  • Color-coded black for easy identification, even during operation
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 08264V
Product Name 3" Standard Twist Knot Wire Wheel, .014" Stainless Steel Fill, 1/2"-3/8" Arbor Hole, Vending Ready
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 3.2 inch (81.28 mm)
Width 3.25 inch (82.55 mm)
Trim Length 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Abrasive Brushes - 1369889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 12000 rpm
Outer / OD 0.8504 inch (21.6 mm)
View Details
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Features UV Resistant
View Details
Dual Manufacturing Co., Inc.
View Details