1475 -- 6" NARROW FACE CRIMPED WIRE WHEEL, .0118" BRASS FILL, 5/8"-1/2" ARBOR HOLE
Weiler Abrasives
6" Narrow Face Crimped Wire Wheel, .0118" Brass Fill, 5/8"-1/2" Arbor Hole
1475
Description
Provides a Flexible Brushing Action and Consistent Performance for Demanding Light Duty Cleaning and Deburring Applications
Description
Provides a Flexible Brushing Action and Consistent Performance for Demanding Light Duty Cleaning and Deburring Applications
Datasheet
Suppliers
6" Narrow Face Crimped Wire Wheel, .0118" Brass Fill, 5/8"-1/2" Arbor Hole
1475
Provides a Flexible Brushing Action and Consistent Performance for Demanding Light Duty Cleaning and Deburring Applications
- Provides a Flexible Brushing Action and Consistent Performance for Demanding Light Duty Cleaning and Deburring Applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
1475 |
|
Product Name
|
6" Narrow Face Crimped Wire Wheel, .0118" Brass Fill, 5/8"-1/2" Arbor Hole |
|
Brush Filament / Fill Material
|
Brass / Bronze; Metal Wire
|
|
Length
|
6 inch (152 mm)
|
|
Width
|
6 inch (152 mm)
|
|
Trim Length
|
1.44 inch (36.51 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Outer / OD
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details
Specific Product Type / Shape
Other Type / Shape
View Details