Weiler Abrasives 2-1/2" Crimped Wire Utility Cup Brush, .014" Steel Fill, 1/4" Stem 14317

Description
Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications Featuring a 1/4 in stem for use on air tools For light to medium duty, general purpose applications
Description
Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications Featuring a 1/4 in stem for use on air tools For light to medium duty, general purpose applications

Suppliers

Company
Product
Description
Supplier Links
2-1/2
Cresco, PA, United States
2-1/2" Crimped Wire Utility Cup Brush, .014" Steel Fill, 1/4" Stem
14317
2-1/2" Crimped Wire Utility Cup Brush, .014" Steel Fill, 1/4" Stem 14317
Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications Featuring a 1/4 in stem for use on air tools For light to medium duty, general purpose applications
  • Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills
  • Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications
  • Featuring a 1/4 in stem for use on air tools
  • For light to medium duty, general purpose applications
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 14317
Product Name 2-1/2" Crimped Wire Utility Cup Brush, .014" Steel Fill, 1/4" Stem
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.55 inch (64.77 mm)
Width 2.5 inch (63.5 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Abrasive Brushes - 1884098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 6000 rpm
Outer / OD 7.01 inch (178 mm)
View Details
Cup Brush Knot-twisted Wires with Ring, Double-row -  - Walter Surface Technologies
Specs
Specific Product Type / Shape Other Type / Shape; Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 8600 rpm
View Details
White Tampico Paste Brush - 6
Specs
Mounting None or Handheld
View Details