Weiler Abrasives Mini Roughneck 4" Stringer Bead Wire Wheel, .020" Steel Fill, M10x1.25 Nut, Retail Pack 13125P

Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 7/16 in T at plate Maximum impact action for fast removal of slag, spatter, oxidation as well as other surface prep and cleaning applications.
Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 7/16 in T at plate Maximum impact action for fast removal of slag, spatter, oxidation as well as other surface prep and cleaning applications.

Suppliers

Company
Product
Description
Supplier Links
Mini Roughneck 4
Cresco, PA, United States
Mini Roughneck 4" Stringer Bead Wire Wheel, .020" Steel Fill, M10x1.25 Nut, Retail Pack
13125P
Mini Roughneck 4" Stringer Bead Wire Wheel, .020" Steel Fill, M10x1.25 Nut, Retail Pack 13125P
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 7/16 in T at plate Maximum impact action for fast removal of slag, spatter, oxidation as well as other surface prep and cleaning applications.
  • The standard for high performance weld cleaning brushes
  • Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners
  • Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
  • 7/16 in T at plate
  • Maximum impact action for fast removal of slag, spatter, oxidation as well as other surface prep and cleaning applications.
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13125P
Product Name Mini Roughneck 4" Stringer Bead Wire Wheel, .020" Steel Fill, M10x1.25 Nut, Retail Pack
Brush Filament / Fill Material Steel; Metal Wire
Length 6.85 inch (174 mm)
Width 5.05 inch (128 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Paint Brushes - 2009212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1.97 inch (50 mm)
View Details
Wire Wheel Brushes for Bench Grinders - C1010 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Width 1 inch (25.4 mm)
Rotary Speed 6000 rpm
View Details
4" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel Bulk - DW4925B - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details