12816 -- 6" SINGLE ROW KNOT WIRE CUP BRUSH, .023" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
6" Single Row Knot Wire Cup Brush, .023" Steel Fill, 5/8"-11 UNC Nut
12816
Description
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Description
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Datasheet
Suppliers
6" Single Row Knot Wire Cup Brush, .023" Steel Fill, 5/8"-11 UNC Nut
12816
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
- Provides Heavy-Duty Brushing Action with Some Flexibility
- Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
12816 |
|
Product Name
|
6" Single Row Knot Wire Cup Brush, .023" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
6 inch (152 mm)
|
|
Width
|
6 inch (152 mm)
|
|
Trim Length
|
1.38 inch (34.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications
Cleaning and Surface Conditioning; Surface Preparation
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Synthetic Filament; FybRglass®
Width
0.9843 to ? inch (25 to ? mm)
View Details