14301 -- 1 3/4" CRIMPED WIRE UTILITY CUP BRUSH .0118" STEEL FILL, 1/4" STEM
Weiler Abrasives
1 3/4" Crimped Wire Utility Cup Brush .0118" Steel Fill, 1/4" Stem
14301
Description
For Light to Medium Duty, General Purpose Applications
Description
For Light to Medium Duty, General Purpose Applications
Suppliers
1 3/4" Crimped Wire Utility Cup Brush .0118" Steel Fill, 1/4" Stem
14301
For Light to Medium Duty, General Purpose Applications
- For Light to Medium Duty, General Purpose Applications
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
14301 |
|
Product Name
|
1 3/4" Crimped Wire Utility Cup Brush .0118" Steel Fill, 1/4" Stem |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
1.85 inch (46.99 mm)
|
|
Width
|
1.9 inch (48.26 mm)
|
|
Trim Length
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic Bristle
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Other Type / Shape; Wire Wheel
Brush Filament / Fill Material
Metal Wire
Width
1 inch (25.4 mm)
View Details
Liberty Brush Manufacturing, LLC
Brush Filament / Fill Material
Metal Wire
Outer / OD
16 inch (406 mm)
View Details