Weiler Abrasives 12" Narrow Face Crimped Wire Wheel, .0118" Steel Fill, 1-1/4" Arbor Hole 1319

Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 1/2 in T of face plates
Datasheet
Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 1/2 in T of face plates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Cresco, PA, United States
12" Narrow Face Crimped Wire Wheel, .0118" Steel Fill, 1-1/4" Arbor Hole
1319
12" Narrow Face Crimped Wire Wheel, .0118" Steel Fill, 1-1/4" Arbor Hole 1319
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 1/2 in T of face plates
  • Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • 1/2 in T of face plates
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 1319
Product Name 12" Narrow Face Crimped Wire Wheel, .0118" Steel Fill, 1-1/4" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Trim Length 2.94 inch (74.61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Paint Brushes - 1347413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Width 0.4724 inch (12 mm)
View Details
Silicon Carbide Filament, Standard Density --Disc Brushes - 0522500 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Rotary Speed 6000 rpm
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape
View Details