Weiler Abrasives 1" Crimped Wire End Brush, .0104" Stainless Steel Fill, Vending Ready 10022V

Description
A solid end construction Very flexible brushing action Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas Color-coded black for easy identification, even during operation
Datasheet
Description
A solid end construction Very flexible brushing action Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas Color-coded black for easy identification, even during operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Cresco, PA, United States
1" Crimped Wire End Brush, .0104" Stainless Steel Fill, Vending Ready
10022V
1" Crimped Wire End Brush, .0104" Stainless Steel Fill, Vending Ready 10022V
A solid end construction Very flexible brushing action Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas Color-coded black for easy identification, even during operation
  • A solid end construction
  • Very flexible brushing action
  • Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
  • Color-coded black for easy identification, even during operation
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 10022V
Product Name 1" Crimped Wire End Brush, .0104" Stainless Steel Fill, Vending Ready
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 1.5 inch (38.1 mm)
Width 2.8 inch (71.12 mm)
Trim Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Paint Brushes - 2009211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1.5 inch (38 mm)
View Details
Wire Cup Brushes - C1610 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Rotary Speed 12500 rpm
View Details
Flat Brush With Standard Holder, 2 1/4
Specs
Specific Product Type / Shape Other Type / Shape; Flat Brush
View Details