Weiler Abrasives 1-1/2" Circular Flared Crimped Wire End Brush, .008" Steel Fill 10037

Description
Crimped wire fill which has been "pre-flared" to match the working angle of the brush at operating speed Suited for addressing broad and slightly contoured surfaces For use with die grinder and right angle air die grinder power tools
Datasheet
Description
Crimped wire fill which has been "pre-flared" to match the working angle of the brush at operating speed Suited for addressing broad and slightly contoured surfaces For use with die grinder and right angle air die grinder power tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/2
Cresco, PA, United States
1-1/2" Circular Flared Crimped Wire End Brush, .008" Steel Fill
10037
1-1/2" Circular Flared Crimped Wire End Brush, .008" Steel Fill 10037
Crimped wire fill which has been "pre-flared" to match the working angle of the brush at operating speed Suited for addressing broad and slightly contoured surfaces For use with die grinder and right angle air die grinder power tools
  • Crimped wire fill which has been "pre-flared" to match the working angle of the brush at operating speed
  • Suited for addressing broad and slightly contoured surfaces
  • For use with die grinder and right angle air die grinder power tools
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 10037
Product Name 1-1/2" Circular Flared Crimped Wire End Brush, .008" Steel Fill
Specific Product Type / Shape End Brush; Flare Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.2 inch (55.88 mm)
Width 1.3 inch (33.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Wire Brushes - 465437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications Polishing or lapping (Very fine grits or filaments); General Cleaning, Polishing
View Details
6
Specs
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
Barrel Cleaning Brushes - BCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Cleaning and Surface Conditioning; Molding Applications
View Details