Weiler Abrasives Cable Twist Knot Wire Wheel 4", .020" Steel Fill, 5/8"-11 UNC Nut 13266

Description
provide maximum brushing action with minimal flexibility ideal for demanding cleaning and surface preparation applications on relatively smooth surfaces.
Datasheet
Description
provide maximum brushing action with minimal flexibility ideal for demanding cleaning and surface preparation applications on relatively smooth surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Twist Knot Wire Wheel 4
Cresco, PA, United States
Cable Twist Knot Wire Wheel 4", .020" Steel Fill, 5/8"-11 UNC Nut
13266
Cable Twist Knot Wire Wheel 4", .020" Steel Fill, 5/8"-11 UNC Nut 13266
provide maximum brushing action with minimal flexibility ideal for demanding cleaning and surface preparation applications on relatively smooth surfaces.
  • provide maximum brushing action with minimal flexibility
  • ideal for demanding cleaning and surface preparation applications on relatively smooth surfaces.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13266
Product Name Cable Twist Knot Wire Wheel 4", .020" Steel Fill, 5/8"-11 UNC Nut
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 4 inch (102 mm)
Width 4.05 inch (103 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Wire Brushes - 2755479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications Heavy Duty Cleaning
View Details
Twisted Brushes - Twisted Miniature Brushes - 04986 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Miniature Brushes; Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 4 inch (102 mm)
View Details
AP6010P, 6 Inch Narrow Crimp Wire Wheel - 41266 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7500 inch (19.05 mm)
View Details