Weiler Abrasives Crimped Wire End Brush 1", .006" Stainless Steel Fill, Vending Ready 10021V

Description
A solid end construction Very flexible brushing action Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas Color-coded black for easy identification, even during operation
Datasheet
Description
A solid end construction Very flexible brushing action Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas Color-coded black for easy identification, even during operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cresco, PA, United States
Crimped Wire End Brush 1", .006" Stainless Steel Fill, Vending Ready
10021V
Crimped Wire End Brush 1", .006" Stainless Steel Fill, Vending Ready 10021V
A solid end construction Very flexible brushing action Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas Color-coded black for easy identification, even during operation
  • A solid end construction
  • Very flexible brushing action
  • Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
  • Color-coded black for easy identification, even during operation
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 10021V
Product Name Crimped Wire End Brush 1", .006" Stainless Steel Fill, Vending Ready
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 1.55 inch (39.37 mm)
Width 2.8 inch (71.12 mm)
Trim Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Paint Brushes - 1347412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Width 0.7480 inch (19 mm)
View Details
Thread Cleaning Brushes - TCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details
ProSeal Brush - A+45CLA23BP - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 120 inch (3048 mm)
View Details