13081 -- 4" NARROW FACE CRIMPED WIRE WHEEL, .014" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
4" Narrow Face Crimped Wire Wheel, .014" Steel Fill, 5/8"-11 UNC Nut
13081
Description
Provides a Flexible Brushing Action and Consistent Performance for Demanding Light Duty Cleaning and Deburring Applications
Description
Provides a Flexible Brushing Action and Consistent Performance for Demanding Light Duty Cleaning and Deburring Applications
Datasheet
Suppliers
4" Narrow Face Crimped Wire Wheel, .014" Steel Fill, 5/8"-11 UNC Nut
13081
Provides a Flexible Brushing Action and Consistent Performance for Demanding Light Duty Cleaning and Deburring Applications
- Provides a Flexible Brushing Action and Consistent Performance for Demanding Light Duty Cleaning and Deburring Applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13081 |
|
Product Name
|
4" Narrow Face Crimped Wire Wheel, .014" Steel Fill, 5/8"-11 UNC Nut |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.95 inch (100 mm)
|
|
Width
|
4 inch (102 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Specialty Blend / Other; Polyester
View Details
Walter Surface Technologies
Specific Product Type / Shape
Other Type / Shape; Cup Brush
Brush Filament / Fill Material
Metal Wire
Width
3 to 5 inch (76.2 to 127 mm)
View Details