11017 -- 1" COATED CUP CRIMPED WIRE END BRUSH, .0104" STAINLESS STEEL FILL
Weiler Abrasives
1" Coated Cup Crimped Wire End Brush, .0104" Stainless Steel Fill
11017
Description
A solid end construction
Very flexible brushing action
Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
Description
A solid end construction
Very flexible brushing action
Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
Datasheet
Suppliers
1" Coated Cup Crimped Wire End Brush, .0104" Stainless Steel Fill
11017
A solid end construction
Very flexible brushing action
Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
- A solid end construction
- Very flexible brushing action
- Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
11017 |
|
Product Name
|
1" Coated Cup Crimped Wire End Brush, .0104" Stainless Steel Fill |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
1.3 inch (33.02 mm)
|
|
Width
|
2.85 inch (72.39 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Natural Bristle / Hair; Specialty Blend / Other; Goat hair
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.7480 to ? inch (19 to ? mm)
View Details
Specific Product Type / Shape
Scrub / Washout; Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon
Features
Sanitary / Hygenic
View Details