12256 -- 5" SINGLE ROW KNOT WIRE CUP BRUSH, .014" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
5" Single Row Knot Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut
12256
Description
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Description
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Datasheet
Suppliers
5" Single Row Knot Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut
12256
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
- Provides Heavy-Duty Brushing Action with Some Flexibility
- Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
12256 |
|
Product Name
|
5" Single Row Knot Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
4.6 inch (117 mm)
|
|
Width
|
4.7 inch (119 mm)
|
|
Trim Length
|
1.38 inch (34.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Bassine
Applications
Commercial, industrial
View Details
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Abrasive Filament
Rotary Speed
3500 rpm
View Details
Specific Product Type / Shape
Cup Brush
Rotary Speed
13000 rpm
Applications
Dry
View Details