Weiler Abrasives 10" Narrow Face Crimped Wire Wheel, .0104" Steel Fill, 3/4" Arbor Hole 1238

Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 5/8 in T of face plates
Datasheet
Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 5/8 in T of face plates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10
Cresco, PA, United States
10" Narrow Face Crimped Wire Wheel, .0104" Steel Fill, 3/4" Arbor Hole
1238
10" Narrow Face Crimped Wire Wheel, .0104" Steel Fill, 3/4" Arbor Hole 1238
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 5/8 in T of face plates
  • Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • 5/8 in T of face plates
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 1238
Product Name 10" Narrow Face Crimped Wire Wheel, .0104" Steel Fill, 3/4" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Trim Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Wire Brushes - 822636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications Engineering, general cleaning, rust remover
View Details
Wire Wheel Brushes for Angle Grinders - C1255 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Width 0.3750 inch (9.52 mm)
Rotary Speed 20000 rpm
View Details