13231 -- 3" CRIMPED WIRE CUP BRUSH, .020" BRONZE FILL, 5/8"-11 UNC NUT
Weiler Abrasives
3" Crimped Wire Cup Brush, .020" Bronze Fill, 5/8"-11 UNC Nut
13231
Description
For light to medium duty, general purpose applications
Description
For light to medium duty, general purpose applications
Datasheet
Suppliers
3" Crimped Wire Cup Brush, .020" Bronze Fill, 5/8"-11 UNC Nut
13231
For light to medium duty, general purpose applications
For light to medium duty, general purpose applications
Supplier's Site
Datasheet
Technical Specifications
Product Category
Industrial Brushes
Product Number
13231
Product Name
3" Crimped Wire Cup Brush, .020" Bronze Fill, 5/8"-11 UNC Nut
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Brass / Bronze; Metal Wire
Length
2.55 inch (64.77 mm)
Width
2.55 inch (64.77 mm)
Trim Length
0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Pet
Applications
Commercial, industrial
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width
0.1312 to ? inch (3.33 to ? mm)
View Details