10028V -- 1-1/8" KNOT WIRE END BRUSH, .020" STEEL FILL, VENDING READY
Weiler Abrasives
1-1/8" Knot Wire End Brush, .020" Steel Fill, Vending Ready
10028V
Description
Hollow End and Heavy-Duty Brushing Action with Some Flexibility
Ideal for More Demanding Cleaning Applications in Recessed Areas
Description
Hollow End and Heavy-Duty Brushing Action with Some Flexibility
Ideal for More Demanding Cleaning Applications in Recessed Areas
Datasheet
Suppliers
1-1/8" Knot Wire End Brush, .020" Steel Fill, Vending Ready
10028V
Hollow End and Heavy-Duty Brushing Action with Some Flexibility
Ideal for More Demanding Cleaning Applications in Recessed Areas
- Hollow End and Heavy-Duty Brushing Action with Some Flexibility
- Ideal for More Demanding Cleaning Applications in Recessed Areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
10028V |
|
Product Name
|
1-1/8" Knot Wire End Brush, .020" Steel Fill, Vending Ready |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
2.5 inch (63.5 mm)
|
|
Width
|
1.1 inch (27.94 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
12000 rpm
Outer / OD
0.8504 inch (21.6 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Steel; Metal Wire
Length
3.85 inch (97.79 mm)
View Details