Weiler Abrasives 10" Narrow Face Crimped Wire Wheel, .014" Steel Fill, 1" Arbor Hole 01250-12

Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 5/8 in T of face plates
Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 5/8 in T of face plates

Suppliers

Company
Product
Description
Supplier Links
10
Cresco, PA, United States
10" Narrow Face Crimped Wire Wheel, .014" Steel Fill, 1" Arbor Hole
01250-12
10" Narrow Face Crimped Wire Wheel, .014" Steel Fill, 1" Arbor Hole 01250-12
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 5/8 in T of face plates
  • Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • 5/8 in T of face plates
Supplier's Site
Weiler Steel Wheel Brush 0.014 in Bristle Diameter - Arbor Attachment - 10 in Outside Diameter - 1 in Center Hole Size - 01250 - 012382-01250 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Steel Wheel Brush 0.014 in Bristle Diameter - Arbor Attachment - 10 in Outside Diameter - 1 in Center Hole Size - 01250
012382-01250
Weiler Steel Wheel Brush 0.014 in Bristle Diameter - Arbor Attachment - 10 in Outside Diameter - 1 in Center Hole Size - 01250 012382-01250
Weiler steel wheel brush is measured using outside diameter (OD), with the OD being 10 in. The arbor attachment allows for easy mounting to the tool or pad. This Weiler part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler wheel brush can be run at a maximum speed of 4000 RPMs.

Weiler steel wheel brush is measured using outside diameter (OD), with the OD being 10 in. The arbor attachment allows for easy mounting to the tool or pad. This Weiler part uses steel for the bristles which are 0.014 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler wheel brush can be run at a maximum speed of 4000 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Industrial Brushes Industrial Brushes
Product Number 01250-12 012382-01250
Product Name 10" Narrow Face Crimped Wire Wheel, .014" Steel Fill, 1" Arbor Hole Weiler Steel Wheel Brush 0.014 in Bristle Diameter - Arbor Attachment - 10 in Outside Diameter - 1 in Center Hole Size - 01250
Brush Filament / Fill Material Steel; Metal Wire Steel
Length 9.9 inch (251 mm)
Width 9.95 inch (253 mm)
Trim Length 2.5 inch (63.5 mm) 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Abrasive Brushes - 1884105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 20000 rpm
Outer / OD 0.7480 inch (19 mm)
View Details
Wire Brushers, Knot Cup - 743204-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details
Metal Body Coarse Brass Eraser - AA0004 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details