Weiler Abrasives Nickel-Plated Cup End Brush 3/4", .0104" Stainless Steel Crimped Wire Fill 10375

Description
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with die grinder and right angle air die grinder power tools
Datasheet
Description
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with die grinder and right angle air die grinder power tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Cup End Brush 3/4
Cresco, PA, United States
Nickel-Plated Cup End Brush 3/4", .0104" Stainless Steel Crimped Wire Fill
10375
Nickel-Plated Cup End Brush 3/4", .0104" Stainless Steel Crimped Wire Fill 10375
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with die grinder and right angle air die grinder power tools
  • A solid end construction
  • Very flexible brushing action
  • Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
  • For use with die grinder and right angle air die grinder power tools
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 10375
Product Name Nickel-Plated Cup End Brush 3/4", .0104" Stainless Steel Crimped Wire Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 1.35 inch (34.29 mm)
Width 2.55 inch (64.77 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141124 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Closed Hole Stem Brush Series #85 - 85-S1250 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 6.5 inch (165 mm)
View Details
Wire Stripping Wheel - AC3504 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7874 to ? inch (20 to ? mm)
View Details