Weiler Abrasives 3" Stem-Mounted Crimped Wire Wheel, .008" Steel Fill, 1/4" Stem, Retail Pack 17615P

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Stem-Mounted Crimped Wire Wheel, .008" Steel Fill, 1/4" Stem, Retail Pack
17615P
3" Stem-Mounted Crimped Wire Wheel, .008" Steel Fill, 1/4" Stem, Retail Pack 17615P
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17615P
Product Name 3" Stem-Mounted Crimped Wire Wheel, .008" Steel Fill, 1/4" Stem, Retail Pack
Brush Filament / Fill Material Steel; Metal Wire
Length 6 inch (152 mm)
Width 4.15 inch (105 mm)
Trim Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1463839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 12000 rpm
Outer / OD 0.0925 inch (2.35 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
ST916S5, 9/16 Inch Spira-Tuft Tube Brush - 45081 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details