10141V -- 1-1/8" KNOT WIRE END BRUSH, .006" STEEL FILL, VENDING READY
Weiler Abrasives
1-1/8" Knot Wire End Brush, .006" Steel Fill, Vending Ready
10141V
Description
Hollow End and Heavy-Duty Brushing Action with Some Flexibility
Ideal for More Demanding Cleaning Applications in Recessed Areas
Description
Hollow End and Heavy-Duty Brushing Action with Some Flexibility
Ideal for More Demanding Cleaning Applications in Recessed Areas
Datasheet
Suppliers
1-1/8" Knot Wire End Brush, .006" Steel Fill, Vending Ready
10141V
Hollow End and Heavy-Duty Brushing Action with Some Flexibility
Ideal for More Demanding Cleaning Applications in Recessed Areas
- Hollow End and Heavy-Duty Brushing Action with Some Flexibility
- Ideal for More Demanding Cleaning Applications in Recessed Areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
10141V |
|
Product Name
|
1-1/8" Knot Wire End Brush, .006" Steel Fill, Vending Ready |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
1.55 inch (39.37 mm)
|
|
Width
|
2.7 inch (68.58 mm)
|
|
Trim Length
|
1.12 inch (28.57 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Features
Antistatic
Length
0.7874 inch (20 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Metal Wire
View Details
Specific Product Type / Shape
Cup Brush
Rotary Speed
13000 rpm
Applications
Dry
View Details