Weiler Abrasives 2" Crimped Wire Utility Cup Brush, .008" Steel Fill, 1/4" Stem 14313

Description
Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications Featuring a 1/4 in stem for use on air tools For light to medium duty, general purpose applications
Description
Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications Featuring a 1/4 in stem for use on air tools For light to medium duty, general purpose applications

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Crimped Wire Utility Cup Brush, .008" Steel Fill, 1/4" Stem
14313
2" Crimped Wire Utility Cup Brush, .008" Steel Fill, 1/4" Stem 14313
Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications Featuring a 1/4 in stem for use on air tools For light to medium duty, general purpose applications
  • Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills
  • Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications
  • Featuring a 1/4 in stem for use on air tools
  • For light to medium duty, general purpose applications
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 14313
Product Name 2" Crimped Wire Utility Cup Brush, .008" Steel Fill, 1/4" Stem
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 7 inch (178 mm)
Width 6.5 inch (165 mm)
Trim Length 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Wire Brushes - 822636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications Engineering, general cleaning, rust remover
View Details
Brass Solid End Brushes - SEB Series - DME Company
Specs
Specific Product Type / Shape End Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details
Custom External Coil Brush - ECF1 - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; External Coil Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 1.8 to ? inch (45.72 to ? mm)
View Details