10006 -- 3/4" CRIMPED WIRE END BRUSH, .0104" STEEL FILL
Weiler Abrasives
3/4" Crimped Wire End Brush, .0104" Steel Fill
10006
Description
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Description
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Datasheet
Suppliers
3/4" Crimped Wire End Brush, .0104" Steel Fill
10006
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
- A solid end construction
- Very flexible brushing action
- Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
10006 |
|
Product Name
|
3/4" Crimped Wire End Brush, .0104" Steel Fill |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
1.25 inch (31.75 mm)
|
|
Width
|
2.55 inch (64.77 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
1.5 inch (38 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications
Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Specific Product Type / Shape
Scrub / Washout; Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Natural Bristle / Hair; Epoxy and Boar Hair
Length
24 inch (610 mm)
View Details