09000V -- ROUGHNECK 7" ROOT PASS WELD CLEANING BRUSH, .020" STEEL WIRE FILL, 5/8"-11 UNC NUT, VENDING READY
Weiler Abrasives
Roughneck 7" Root Pass Weld Cleaning Brush, .020" Steel Wire Fill, 5/8"-11 UNC Nut, Vending Ready
09000V
Description
The go to for high-performance weld cleaning
Description
The go to for high-performance weld cleaning
Datasheet
Suppliers
Roughneck 7" Root Pass Weld Cleaning Brush, .020" Steel Wire Fill, 5/8"-11 UNC Nut, Vending Ready
09000V
The go to for high-performance weld cleaning
- The go to for high-performance weld cleaning
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
09000V |
|
Product Name
|
Roughneck 7" Root Pass Weld Cleaning Brush, .020" Steel Wire Fill, 5/8"-11 UNC Nut, Vending Ready |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
6.8 inch (173 mm)
|
|
Width
|
6.8 inch (173 mm)
|
|
Trim Length
|
1.12 inch (28.57 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications
Cleaning and Surface Conditioning; Surface Preparation
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Cleaning and Surface Conditioning; Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Disc Brush
Brush Filament / Fill Material
Abrasive Filament
Trim Length
1.5 inch (38.1 mm)
View Details