Weiler Abrasives Mini Roughneck 4" Stringer Bead Wire Wheel, .020" Steel Fill, 3/8"-24 UNF Nut 13128

Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
Datasheet
Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Roughneck 4
Cresco, PA, United States
Mini Roughneck 4" Stringer Bead Wire Wheel, .020" Steel Fill, 3/8"-24 UNF Nut
13128
Mini Roughneck 4" Stringer Bead Wire Wheel, .020" Steel Fill, 3/8"-24 UNF Nut 13128
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
  • The standard for high performance weld cleaning brushes
  • Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners
  • Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13128
Product Name Mini Roughneck 4" Stringer Bead Wire Wheel, .020" Steel Fill, 3/8"-24 UNF Nut
Brush Filament / Fill Material Steel; Metal Wire
Length 3.95 inch (100 mm)
Width 4 inch (102 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Abrasive Brushes - 1884123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 20000 rpm
Outer / OD 1.18 inch (30 mm)
View Details
Brass Hand Brushes - HB400 Series - DME Company
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details
Custom Inverted Spiral Brush - ISF1 - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 3.5 to ? inch (88.9 to ? mm)
View Details