Weiler Abrasives Standard Twist Knot Wire Wheel 4", .014" Stainless Steel Fill, 5/8"-11 UNC Nut, Vending Ready 13113V

Description
Provide heavy-duty brushing action on somewhat irregular surfaces. Ideal for demanding cleaning applications on somewhat irregular surfaces Color-coded black for easy identification, even during operation
Description
Provide heavy-duty brushing action on somewhat irregular surfaces. Ideal for demanding cleaning applications on somewhat irregular surfaces Color-coded black for easy identification, even during operation

Suppliers

Company
Product
Description
Supplier Links
Standard Twist Knot Wire Wheel 4
Cresco, PA, United States
Standard Twist Knot Wire Wheel 4", .014" Stainless Steel Fill, 5/8"-11 UNC Nut, Vending Ready
13113V
Standard Twist Knot Wire Wheel 4", .014" Stainless Steel Fill, 5/8"-11 UNC Nut, Vending Ready 13113V
Provide heavy-duty brushing action on somewhat irregular surfaces. Ideal for demanding cleaning applications on somewhat irregular surfaces Color-coded black for easy identification, even during operation
  • Provide heavy-duty brushing action on somewhat irregular surfaces.
  • Ideal for demanding cleaning applications on somewhat irregular surfaces
  • Color-coded black for easy identification, even during operation
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13113V
Product Name Standard Twist Knot Wire Wheel 4", .014" Stainless Steel Fill, 5/8"-11 UNC Nut, Vending Ready
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 3.85 inch (97.79 mm)
Width 3.85 inch (97.79 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Abrasive Brushes - 1884101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
View Details
Brass Hand Brushes - HB400 Series - DME Company
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details
Custom Inverted Coil with Retaining Ring - ICB1 - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Inverted Coil Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 1.31 to ? inch (33.32 to ? mm)
View Details