Weiler Abrasives Bore-Rx 2"Dia. Internal Brush Deburring Tool, .006" Crimped Steel Wire Fill, 3/8" Stem 17214

Description
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire 4-1/4 in OAL
Datasheet
Description
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire 4-1/4 in OAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bore-Rx 2
Cresco, PA, United States
Bore-Rx 2"Dia. Internal Brush Deburring Tool, .006" Crimped Steel Wire Fill, 3/8" Stem
17214
Bore-Rx 2"Dia. Internal Brush Deburring Tool, .006" Crimped Steel Wire Fill, 3/8" Stem 17214
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire 4-1/4 in OAL
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • 4-1/4 in OAL
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17214
Product Name Bore-Rx 2"Dia. Internal Brush Deburring Tool, .006" Crimped Steel Wire Fill, 3/8" Stem
Brush Filament / Fill Material Steel; Metal Wire
Length 2.12 inch (53.97 mm)
Width 2.12 inch (53.97 mm)
Rotary Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Abrasive Brushes - 2215771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed 2500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Wire Wheel Brush - 48-52-5010 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
View Details
Barrel Brushes -  - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Cleaning and Surface Conditioning; Molding Applications
View Details