Weiler Abrasives 1-1/4" Small Diameter Crimped Wire Wheel, .008" Stainless Steel Fill, 1/4" Arbor Hole 16521

Description
Weiler small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tool s and stationary machines Featuring Weiler's solid ring construction for high speed use-these radial brushes are available in heat treated steel - type 302 stainless steel - brass wire These wire wheels are identifiable by their copper center Tool: die grinder, drill and right angle air die grinder
Datasheet
Description
Weiler small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tool s and stationary machines Featuring Weiler's solid ring construction for high speed use-these radial brushes are available in heat treated steel - type 302 stainless steel - brass wire These wire wheels are identifiable by their copper center Tool: die grinder, drill and right angle air die grinder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4
Cresco, PA, United States
1-1/4" Small Diameter Crimped Wire Wheel, .008" Stainless Steel Fill, 1/4" Arbor Hole
16521
1-1/4" Small Diameter Crimped Wire Wheel, .008" Stainless Steel Fill, 1/4" Arbor Hole 16521
Weiler small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tool s and stationary machines Featuring Weiler's solid ring construction for high speed use-these radial brushes are available in heat treated steel - type 302 stainless steel - brass wire These wire wheels are identifiable by their copper center Tool: die grinder, drill and right angle air die grinder
  • Weiler small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tool s and stationary machines
  • Featuring Weiler's solid ring construction for high speed use-these radial brushes are available in heat treated steel - type 302 stainless steel - brass wire
  • These wire wheels are identifiable by their copper center
  • Tool: die grinder, drill and right angle air die grinder
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 16521
Product Name 1-1/4" Small Diameter Crimped Wire Wheel, .008" Stainless Steel Fill, 1/4" Arbor Hole
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 1.15 inch (29.21 mm)
Width 1.2 inch (30.48 mm)
Trim Length 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 1314708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width 0.4724 inch (12 mm)
Applications Cleaning and Surface Conditioning; Surface preparation
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Wire Brushers, Stringer Bead Twist Wheel - 743203-5A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details