Weiler Abrasives Bore-Rx 7/8"Dia. Internal Brush Deburring Tool, .006" Crimped Steel Wire Fill, 3/8" Stem 17205

Description
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bore-Rx 7/8
Cresco, PA, United States
Bore-Rx 7/8"Dia. Internal Brush Deburring Tool, .006" Crimped Steel Wire Fill, 3/8" Stem
17205
Bore-Rx 7/8"Dia. Internal Brush Deburring Tool, .006" Crimped Steel Wire Fill, 3/8" Stem 17205
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17205
Product Name Bore-Rx 7/8"Dia. Internal Brush Deburring Tool, .006" Crimped Steel Wire Fill, 3/8" Stem
Brush Filament / Fill Material Steel; Metal Wire
Length 0.8500 inch (21.59 mm)
Width 4.75 inch (121 mm)
Rotary Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 2076548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width 5.51 inch (140 mm)
Applications Engineering, general cleaning, rust remover
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Tube Brush Series #85 - 85-AY469 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 4.5 inch (114 mm)
View Details
BR0/F Eraser Fine Stick Brush - AA0104 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details